Ruskin Company Modulating Spring Return Actuator RJ-24-MOD

Description
The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ versions are provided with 1 built-in auxiliary switch. This SPDT switch is provided for safety interfacing (fan start-up) or signaling.
Datasheet
Description
The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ versions are provided with 1 built-in auxiliary switch. This SPDT switch is provided for safety interfacing (fan start-up) or signaling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kansas City, MO, USA
Modulating Spring Return Actuator
RJ-24-MOD
Modulating Spring Return Actuator RJ-24-MOD
The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ versions are provided with 1 built-in auxiliary switch. This SPDT switch is provided for safety interfacing (fan start-up) or signaling.

The RJ series actuators provide true spring return operation for reliable fail-safe application and positive close off on air tight dampers. The spring return system provides consistent torque to the damper with, and without, power applied to the actuator. The RJ versions are provided with 1 built-in auxiliary switch. This SPDT switch is provided for safety interfacing (fan start-up) or signaling.

Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Electric Rotary Actuators
Product Number RJ-24-MOD
Product Name Modulating Spring Return Actuator
Rotational Output Shaft
Physical Dimensions 6-31/32" x 3-1/4" x 3"
Rotation Angle Less than 45 degrees; 45°; 90°; Adjustable Angle One Side
Number Single Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Electrical RotaryActuator, Explostion Proof - RHDE8000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Electric cylinder - EGSK-33-200-6P - Festo Corporation
Specs
Maximum Torque 443 In-lbs (511 kg-cm)
Linear Stroke 7.87 inch (200 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details