Grinnell Reducing Adapter, (Press x Plain)

Description
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user friendly, flame free installation.
Datasheet
Description
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user friendly, flame free installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reducing Adapter, (Press x Plain) -  - Grinnell
Lansdale, PA, USA
Reducing Adapter, (Press x Plain)
Reducing Adapter, (Press x Plain)
The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user friendly, flame free installation.

The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical, user friendly, flame free installation.

Supplier's Site Datasheet

Technical Specifications

  Grinnell
Product Category Tube Fittings
Product Name Reducing Adapter, (Press x Plain)
Fitting Type Adapter Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/16-27 NPT to Barbs, Fixed Position Tee - MPAT-6 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
Push-Quick Fitting - PQ-MC05N - Clippard
Specs
Fitting Type Coupling Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; #10-32
Material Brass/Bronze
View Details
37° Flare Fittings - 61050 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details