Ruskin Company Rectangular Reactive No Fiber Silencer PRSM9

Description
The PRSM9 Tuned Resonate Chamber Silencer features: No fiberglass or other media in airstream Solid Radius Nosepiece Modules optimized for maximum attenuation Tuned resonator cavity 100% metal construction
Datasheet
Description
The PRSM9 Tuned Resonate Chamber Silencer features: No fiberglass or other media in airstream Solid Radius Nosepiece Modules optimized for maximum attenuation Tuned resonator cavity 100% metal construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Reactive No Fiber Silencer - PRSM9 - Ruskin Company
Kansas City, MO, USA
Rectangular Reactive No Fiber Silencer
PRSM9
Rectangular Reactive No Fiber Silencer PRSM9
The PRSM9 Tuned Resonate Chamber Silencer features: No fiberglass or other media in airstream Solid Radius Nosepiece Modules optimized for maximum attenuation Tuned resonator cavity 100% metal construction

The PRSM9 Tuned Resonate Chamber Silencer features:

  • No fiberglass or other media in airstream
  • Solid Radius Nosepiece
  • Modules optimized for maximum attenuation
  • Tuned resonator cavity
  • 100% metal construction
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Silencers and Mufflers (Industrial)
Product Number PRSM9
Product Name Rectangular Reactive No Fiber Silencer
Type / Application Blower / Fan; Other; HVAC; Cleanroom; Hospital
Port Inlet; Exhaust
Inlet 9.0 to 36.0 inch (229 to 914 mm)
Outlet 9.0 to 36.0 inch (229 to 914 mm)
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic muffler - AMTE-M-LH-G12 - Festo Corporation
Specs
Type / Application Pneumatic
Port Exhaust
Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Silencing Mufflers -  - EXAIR
Specs
Type / Application Pneumatic; Compressor
Port Exhaust
Inlet 0.2 to 0.8 inch (6.35 to 19.05 mm)
View Details
Fan and Blower Silencers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Type / Application Vent / Blowdown
Port Exhaust
Inlet End
View Details
Pneumatic Silencers - 2023058 - RS Components, Ltd.
Specs
Type / Application Other; Silencer
Pressure 116 psi (81.66 m H2O)
View Details