Ruskin Company Rectangular Reactive No Fiber Silencer PRSL3

Description
The PRSL3 Tuned Resonate Chamber Silencer features: No fiberglass or other media in airstream Solid Radius Nosepiece Modules optimized for maximum attenuation Tuned resonator cavity 100% metal construction
Description
The PRSL3 Tuned Resonate Chamber Silencer features: No fiberglass or other media in airstream Solid Radius Nosepiece Modules optimized for maximum attenuation Tuned resonator cavity 100% metal construction
Datasheet
Datasheet Summary
Powered by GS/AI

The PRSL3 Rectangular Reactive No Fiber Silencer is designed for effective sound attenuation in HVAC systems. It features a tuned resonator cavity and is constructed entirely of metal, ensuring durability and eliminating the use of fiberglass or other media in the airstream. The silencer is optimized for maximum insertion loss across various octave bands, with ratings indicating significant sound reduction capabilities at different frequencies. Static pressure drop values are provided, allowing engineers to assess the impact on airflow in their systems. The product is suitable for applications requiring reliable noise control without compromising air quality.

Datasheet Summary
Powered by GS/AI

The PRSL3 Rectangular Reactive No Fiber Silencer is designed for effective sound attenuation in HVAC systems. It features a tuned resonator cavity and is constructed entirely of metal, ensuring durability and eliminating the use of fiberglass or other media in the airstream. The silencer is optimized for maximum insertion loss across various octave bands, with ratings indicating significant sound reduction capabilities at different frequencies. Static pressure drop values are provided, allowing engineers to assess the impact on airflow in their systems. The product is suitable for applications requiring reliable noise control without compromising air quality.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Reactive No Fiber Silencer - PRSL3 - Ruskin Company
Kansas City, MO, USA
Rectangular Reactive No Fiber Silencer
PRSL3
Rectangular Reactive No Fiber Silencer PRSL3
The PRSL3 Tuned Resonate Chamber Silencer features: No fiberglass or other media in airstream Solid Radius Nosepiece Modules optimized for maximum attenuation Tuned resonator cavity 100% metal construction

The PRSL3 Tuned Resonate Chamber Silencer features:

  • No fiberglass or other media in airstream
  • Solid Radius Nosepiece
  • Modules optimized for maximum attenuation
  • Tuned resonator cavity
  • 100% metal construction
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Silencers and Mufflers (Industrial)
Product Number PRSL3
Product Name Rectangular Reactive No Fiber Silencer
Type / Application Blower / Fan; Other; HVAC; Cleanroom; Hospital
Port Inlet; Exhaust
Inlet 9.0 to 36.0 inch (229 to 914 mm)
Outlet 9.0 to 36.0 inch (229 to 914 mm)
Attenuation 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Silencing Mufflers -  - EXAIR
Specs
Type / Application Pneumatic; Compressor
Port Exhaust
Inlet 0.2 to 0.8 inch (6.35 to 19.05 mm)
View Details
Mufflers - 62612 - Jergens, Inc.
Jergens, Inc.
Specs
Type / Application Pneumatic
Port Exhaust
View Details
Fan and Blower Silencers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Type / Application Vent / Blowdown
Port Exhaust
Inlet End
View Details
Pneumatic muffler - UC-3/8-20 - Festo Corporation
Specs
Type / Application Pneumatic
Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
Flow 177 SCFM (300 m³/hr)
View Details