Ruskin Company Rectangular Reactive No Fiber Silencer PRLL6

Description
The PRLL6 Tuned Resonate Chamber Silencer features: No fiberglass or other media in airstream Solid Radius Nosepiece Modules optimized for maximum attenuation Tuned resonator cavity 100% metal construction
Datasheet
Description
The PRLL6 Tuned Resonate Chamber Silencer features: No fiberglass or other media in airstream Solid Radius Nosepiece Modules optimized for maximum attenuation Tuned resonator cavity 100% metal construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Reactive No Fiber Silencer - PRLL6 - Ruskin Company
Kansas City, MO, USA
Rectangular Reactive No Fiber Silencer
PRLL6
Rectangular Reactive No Fiber Silencer PRLL6
The PRLL6 Tuned Resonate Chamber Silencer features: No fiberglass or other media in airstream Solid Radius Nosepiece Modules optimized for maximum attenuation Tuned resonator cavity 100% metal construction

The PRLL6 Tuned Resonate Chamber Silencer features:

  • No fiberglass or other media in airstream
  • Solid Radius Nosepiece
  • Modules optimized for maximum attenuation
  • Tuned resonator cavity
  • 100% metal construction
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Silencers and Mufflers (Industrial)
Product Number PRLL6
Product Name Rectangular Reactive No Fiber Silencer
Type / Application Blower / Fan; Other; HVAC; Cleanroom; Hospital
Port Inlet; Exhaust
Inlet 9.0 to 36.0 inch (229 to 914 mm)
Outlet 9.0 to 36.0 inch (229 to 914 mm)
Attenuation 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Filter muffler - LFU-1/4 - Festo Corporation
Festo Corporation
Specs
Type / Application Other; Filter muffler
Special Filter
Flow 141 SCFM (240 m³/hr)
View Details
Silencing Mufflers -  - EXAIR
Specs
Type / Application Pneumatic; Compressor
Port Exhaust
Inlet 0.2 to 0.8 inch (6.35 to 19.05 mm)
View Details
Fan and Blower Silencers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Type / Application Vent / Blowdown
Port Exhaust
Inlet End
View Details
Pneumatic Silencers - 1762287 - RS Components, Ltd.
Specs
Type / Application Other; Silencer
Pressure 145 psi (102 m H2O)
Mounting Male Thread
View Details