The MLF36 Rectangular Dissipative Silencer has a straight pod with medium dynamic insertion loss and medium pressure drop. It features:
| Ruskin Company | |
|---|---|
| Product Category | Silencers and Mufflers (Industrial) |
| Product Number | MLF36 |
| Product Name | Straight Rectangular Silencer |
| Type / Application | Blower / Fan; Other; HVAC; Air Handling Units |
| Port | Inlet; Exhaust |
| Inlet | 9.0 to 36.0 inch (229 to 914 mm) |
| Outlet | 9.0 to 36.0 inch (229 to 914 mm) |
| Attenuation | 24 dB |