Ruskin Company Grille Transfer Silencer GSV

Description
The GSV is a Grille Transfer Silencer. It features: Compact Design Good broadband performance Acoustically transparent perforated liner Acoustical grade fibrous media
Description
The GSV is a Grille Transfer Silencer. It features: Compact Design Good broadband performance Acoustically transparent perforated liner Acoustical grade fibrous media
Datasheet
Datasheet Summary
Powered by GS/AI

The GSV Grille Transfer Silencer is constructed with a 22-gauge galvanized frame and features a perforated blade filled with inorganic glass fiber acoustic material, which is packed under 5% compression to prevent settling. It is designed to withstand a differential air pressure of 8 inches water gauge. The silencer has been tested for fire hazard classification, achieving a flame spread index of 20, a fuel contribution of 15, and a smoke developed index of 20 according to ASTM E84, NFPA 255, or UL-723 standards. In terms of acoustic performance, the GSV provides attenuation across various octave band mid-frequencies, with specific decibel reductions noted for frequencies ranging from 63 Hz to 8000 Hz. The product also offers variations including different flange configurations, lining options, and shell gauges, allowing for customization based on project requirements. The airflow-pressure drop characteristics are specified for various static pressures and face velocities, making it suitable for a range of applications in sound control.

Datasheet Summary
Powered by GS/AI

The GSV Grille Transfer Silencer is constructed with a 22-gauge galvanized frame and features a perforated blade filled with inorganic glass fiber acoustic material, which is packed under 5% compression to prevent settling. It is designed to withstand a differential air pressure of 8 inches water gauge. The silencer has been tested for fire hazard classification, achieving a flame spread index of 20, a fuel contribution of 15, and a smoke developed index of 20 according to ASTM E84, NFPA 255, or UL-723 standards. In terms of acoustic performance, the GSV provides attenuation across various octave band mid-frequencies, with specific decibel reductions noted for frequencies ranging from 63 Hz to 8000 Hz. The product also offers variations including different flange configurations, lining options, and shell gauges, allowing for customization based on project requirements. The airflow-pressure drop characteristics are specified for various static pressures and face velocities, making it suitable for a range of applications in sound control.

Suppliers

Company
Product
Description
Supplier Links
Grille Transfer Silencer - GSV - Ruskin Company
Kansas City, MO, USA
Grille Transfer Silencer
GSV
Grille Transfer Silencer GSV
The GSV is a Grille Transfer Silencer. It features: Compact Design Good broadband performance Acoustically transparent perforated liner Acoustical grade fibrous media

The GSV is a Grille Transfer Silencer. It features:

  • Compact Design
  • Good broadband performance
  • Acoustically transparent perforated liner
  • Acoustical grade fibrous media
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Silencers and Mufflers (Industrial)
Product Number GSV
Product Name Grille Transfer Silencer
Type / Application Blower / Fan; Other; HVAC; Air Handling Units
Port Exhaust
Inlet 24.0 inch (610 mm)
Outlet 24.0 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic muffler - UO-M7 - Festo Corporation
Specs
Type / Application Pneumatic
Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
View Details
Silencing Mufflers -  - EXAIR
Specs
Type / Application Pneumatic; Compressor
Port Exhaust
Inlet 0.2 to 0.8 inch (6.35 to 19.05 mm)
View Details
Fan and Blower Silencers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Type / Application Vent / Blowdown
Port Exhaust
Inlet End
View Details
Pneumatic Silencers - 1214320 - RS Components, Ltd.
Specs
Type / Application Other; Silencer
View Details