Johnson Controls, Inc. Enclosure EN-EWC25-0

Description
ENCLOSURE DUAL PACK 120VAC I/P 2AMP 25VAC O/P. FREE 2 YEAR RADWELL WARRANTY
Description
ENCLOSURE DUAL PACK 120VAC I/P 2AMP 25VAC O/P. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 32658241 - Radwell International
Willingboro, NJ, United States
Enclosure
32658241
Enclosure 32658241
ENCLOSURE DUAL PACK 120VAC I/P 2AMP 25VAC O/P. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE DUAL PACK 120VAC I/P 2AMP 25VAC O/P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 32658241
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
4 suppliers