Ruskin Company Tapered Rectangular Silencer DM84

Description
The DM84 Rectangular Dissipative Silencer has a tapered pod, medium dynamic insertion loss, and low pressure drop. It features: Solid Radius Nosepiece Fully Tapered Pod Uniform Expansion Angle Superior Static Pressure Performance Acoustically transparent perforated liner Acoustical grade fibrous media 1-1/2" slip flange
Description
The DM84 Rectangular Dissipative Silencer has a tapered pod, medium dynamic insertion loss, and low pressure drop. It features: Solid Radius Nosepiece Fully Tapered Pod Uniform Expansion Angle Superior Static Pressure Performance Acoustically transparent perforated liner Acoustical grade fibrous media 1-1/2" slip flange
Datasheet
Datasheet Summary
Powered by GS/AI

The DM84 Tapered Rectangular Silencer from Ruskin Company is designed for effective sound control in HVAC applications. It features a tapered pod design that enhances airflow efficiency while minimizing pressure drop. The silencer is constructed with an acoustically transparent perforated liner and acoustical grade fibrous media, which contribute to its medium dynamic insertion loss performance. The product is available with a 1-1/2" slip flange for easy installation. Performance data indicates that the DM84 can achieve significant insertion loss across various octave bands, making it suitable for environments where noise reduction is critical. Static pressure drop values are measured in accordance with ASTM E-477 standards, ensuring reliable performance under specified conditions. This silencer is ideal for engineers seeking a balance between sound attenuation and airflow efficiency in their projects.

Datasheet Summary
Powered by GS/AI

The DM84 Tapered Rectangular Silencer from Ruskin Company is designed for effective sound control in HVAC applications. It features a tapered pod design that enhances airflow efficiency while minimizing pressure drop. The silencer is constructed with an acoustically transparent perforated liner and acoustical grade fibrous media, which contribute to its medium dynamic insertion loss performance. The product is available with a 1-1/2" slip flange for easy installation. Performance data indicates that the DM84 can achieve significant insertion loss across various octave bands, making it suitable for environments where noise reduction is critical. Static pressure drop values are measured in accordance with ASTM E-477 standards, ensuring reliable performance under specified conditions. This silencer is ideal for engineers seeking a balance between sound attenuation and airflow efficiency in their projects.

Suppliers

Company
Product
Description
Supplier Links
Tapered Rectangular Silencer - DM84 - Ruskin Company
Kansas City, MO, USA
Tapered Rectangular Silencer
DM84
Tapered Rectangular Silencer DM84
The DM84 Rectangular Dissipative Silencer has a tapered pod, medium dynamic insertion loss, and low pressure drop. It features: Solid Radius Nosepiece Fully Tapered Pod Uniform Expansion Angle Superior Static Pressure Performance Acoustically transparent perforated liner Acoustical grade fibrous media 1-1/2" slip flange

The DM84 Rectangular Dissipative Silencer has a tapered pod, medium dynamic insertion loss, and low pressure drop. It features:

  • Solid Radius Nosepiece
  • Fully Tapered Pod
  • Uniform Expansion Angle
  • Superior Static Pressure Performance
  • Acoustically transparent perforated liner
  • Acoustical grade fibrous media
  • 1-1/2" slip flange
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Silencers and Mufflers (Industrial)
Product Number DM84
Product Name Tapered Rectangular Silencer
Type / Application Blower / Fan; Other; HVAC; Air Handling Units
Port Inlet; Exhaust
Inlet 6.0 to 48.0 inch (152 to 1219 mm)
Outlet 6.0 to 48.0 inch (152 to 1219 mm)
Attenuation 44 dB
Unlock Full Specs
to access all available technical data

Similar Products

Filter muffler - LFU-3/8 - Festo Corporation
Festo Corporation
Specs
Type / Application Other; Filter muffler
Special Filter
Flow 166 SCFM (282 m³/hr)
View Details
Silencing Mufflers -  - EXAIR
Specs
Type / Application Pneumatic; Compressor
Port Exhaust
Inlet 0.2 to 0.8 inch (6.35 to 19.05 mm)
View Details
Fan and Blower Silencers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Type / Application Vent / Blowdown
Port Exhaust
Inlet End
View Details