Johnson Controls, Inc. Current Sensors and Current Transducers

Description
Our Current Sensors and Current Transducers are perfect for monitoring current loads on pumps, driving fans, blowers, heating coils and more. At Johnson Controls, we design each Current Sensor and Current Transducer to operate non-intrusively and detect the currents flowing through cables and wires. Models that feature command relays monitor currents and help facilitate motor starting as well as motor stopping. FEATURES AND BENEFITS Dual function monitors current and motor start and stop 100% solid state output means there are no moving parts to fail Polarity insensitive output provides easier wiring Snap-in mounting bracket simplifies installation Small size fits in small enclosures Clamped/split-core design reduces installation time and associated costs Slide switch with selectable amperage ranges matches applications Multiple outputs, from 4 to 20 mA, 0 to 5 VDC, or 0 to 10 VDC, can match application Snap-on power relay can be easily added to the current sensor Relay (optional) LED indication allows easy On/Off status checks
Description
Our Current Sensors and Current Transducers are perfect for monitoring current loads on pumps, driving fans, blowers, heating coils and more. At Johnson Controls, we design each Current Sensor and Current Transducer to operate non-intrusively and detect the currents flowing through cables and wires. Models that feature command relays monitor currents and help facilitate motor starting as well as motor stopping. FEATURES AND BENEFITS Dual function monitors current and motor start and stop 100% solid state output means there are no moving parts to fail Polarity insensitive output provides easier wiring Snap-in mounting bracket simplifies installation Small size fits in small enclosures Clamped/split-core design reduces installation time and associated costs Slide switch with selectable amperage ranges matches applications Multiple outputs, from 4 to 20 mA, 0 to 5 VDC, or 0 to 10 VDC, can match application Snap-on power relay can be easily added to the current sensor Relay (optional) LED indication allows easy On/Off status checks

Suppliers

Company
Product
Description
Supplier Links
Current Sensors and Current Transducers -  - Johnson Controls, Inc.
Milwaukee, WI, USA
Current Sensors and Current Transducers
Current Sensors and Current Transducers
Our Current Sensors and Current Transducers are perfect for monitoring current loads on pumps, driving fans, blowers, heating coils and more. At Johnson Controls, we design each Current Sensor and Current Transducer to operate non-intrusively and detect the currents flowing through cables and wires. Models that feature command relays monitor currents and help facilitate motor starting as well as motor stopping. FEATURES AND BENEFITS Dual function monitors current and motor start and stop 100% solid state output means there are no moving parts to fail Polarity insensitive output provides easier wiring Snap-in mounting bracket simplifies installation Small size fits in small enclosures Clamped/split-core design reduces installation time and associated costs Slide switch with selectable amperage ranges matches applications Multiple outputs, from 4 to 20 mA, 0 to 5 VDC, or 0 to 10 VDC, can match application Snap-on power relay can be easily added to the current sensor Relay (optional) LED indication allows easy On/Off status checks

Our Current Sensors and Current Transducers are perfect for monitoring current loads on pumps, driving fans, blowers, heating coils and more. At Johnson Controls, we design each Current Sensor and Current Transducer to operate non-intrusively and detect the currents flowing through cables and wires. Models that feature command relays monitor currents and help facilitate motor starting as well as motor stopping.

FEATURES AND BENEFITS

  • Dual function monitors current and motor start and stop
  • 100% solid state output means there are no moving parts to fail
  • Polarity insensitive output provides easier wiring
  • Snap-in mounting bracket simplifies installation
  • Small size fits in small enclosures
  • Clamped/split-core design reduces installation time and associated costs
  • Slide switch with selectable amperage ranges matches applications
  • Multiple outputs, from 4 to 20 mA, 0 to 5 VDC, or 0 to 10 VDC, can match application
  • Snap-on power relay can be easily added to the current sensor
  • Relay (optional) LED indication allows easy On/Off status checks
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Current Sensors
Product Name Current Sensors and Current Transducers
Current Type AC Current
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducer; Sensor Output Crompton Te Connectivity - 09J4240 - Newark, An Avnet Company
Specs
Electrical Output Outputs an analog current signal
Current 1 to 10 amps
View Details
CURRENT TRANSDUCER 400A RMS - 1-CTS400ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 600 amps
View Details
Current Sensors - 620-ACS730KLCTR-40AB-STR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers