Ruskin Company Tubular Silencer CNC

Description
The CNC Tubular Silencer has a single outer wall, medium dynamic insertion loss, and causes low pressure drop. It features: Full-length center bullet Domed bullet cap Acoustically transparent perforated liner Acoustical grade fibrous media
Datasheet
Description
The CNC Tubular Silencer has a single outer wall, medium dynamic insertion loss, and causes low pressure drop. It features: Full-length center bullet Domed bullet cap Acoustically transparent perforated liner Acoustical grade fibrous media
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Silencer - CNC - Ruskin Company
Kansas City, MO, USA
Tubular Silencer
CNC
Tubular Silencer CNC
The CNC Tubular Silencer has a single outer wall, medium dynamic insertion loss, and causes low pressure drop. It features: Full-length center bullet Domed bullet cap Acoustically transparent perforated liner Acoustical grade fibrous media

The CNC Tubular Silencer has a single outer wall, medium dynamic insertion loss, and causes low pressure drop. It features:

  • Full-length center bullet
  • Domed bullet cap
  • Acoustically transparent perforated liner
  • Acoustical grade fibrous media
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Silencers and Mufflers (Industrial)
Product Number CNC
Product Name Tubular Silencer
Type / Application Blower / Fan; Other; HVAC; Air Handling Units
Port Inlet; Exhaust
Inlet 12.0 to 72.0 inch (305 to 1829 mm)
Outlet 12.0 to 72.0 inch (305 to 1829 mm)
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Filter muffler - LFU-1/4 - Festo Corporation
Festo Corporation
Specs
Type / Application Other; Filter muffler
Special Filter
Flow 141 SCFM (240 m³/hr)
View Details
Silencing Mufflers -  - EXAIR
Specs
Type / Application Pneumatic; Compressor
Port Exhaust
Inlet 0.2 to 0.8 inch (6.35 to 19.05 mm)
View Details
Fan and Blower Silencers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Type / Application Vent / Blowdown
Port Exhaust
Inlet End
View Details
Pneumatic Silencers - 1216203 - RS Components, Ltd.
Specs
Type / Application Other; Silencer
Pressure 145 psi (102 m H2O)
Mounting Male Thread
View Details