Johnson Controls, Inc. CEILING INLINE (CI)

Description
YORK® CIS inliner fans are widely used in square ducts as clean air boosters in both supply and exhaust systems where the installation of conventional blowers is impractical. Their compact design gives designers an excellent alternative to conventional blowers. FEATURES AND BENEFITS Ceiling or inline mount. Low sound levels. Direct drive. Application: General exhaust for lavatories, conference rooms, and institutions. Capacity: From 32 - 3,290 cfm; 0 - 1.5” w.g. U.L. Listed for use over bath tubs and showers when connected to a GFCI protected branch circuit.
Description
YORK® CIS inliner fans are widely used in square ducts as clean air boosters in both supply and exhaust systems where the installation of conventional blowers is impractical. Their compact design gives designers an excellent alternative to conventional blowers. FEATURES AND BENEFITS Ceiling or inline mount. Low sound levels. Direct drive. Application: General exhaust for lavatories, conference rooms, and institutions. Capacity: From 32 - 3,290 cfm; 0 - 1.5” w.g. U.L. Listed for use over bath tubs and showers when connected to a GFCI protected branch circuit.

Suppliers

Company
Product
Description
Supplier Links
CEILING INLINE (CI) -  - Johnson Controls, Inc.
Milwaukee, WI, USA
CEILING INLINE (CI)
CEILING INLINE (CI)
YORK® CIS inliner fans are widely used in square ducts as clean air boosters in both supply and exhaust systems where the installation of conventional blowers is impractical. Their compact design gives designers an excellent alternative to conventional blowers. FEATURES AND BENEFITS Ceiling or inline mount. Low sound levels. Direct drive. Application: General exhaust for lavatories, conference rooms, and institutions. Capacity: From 32 - 3,290 cfm; 0 - 1.5” w.g. U.L. Listed for use over bath tubs and showers when connected to a GFCI protected branch circuit.

YORK® CIS inliner fans are widely used in square ducts as clean air boosters in both supply and exhaust systems where the installation of conventional blowers is impractical. Their compact design gives designers an excellent alternative to conventional blowers.

FEATURES AND BENEFITS

  • Ceiling or inline mount.
  • Low sound levels.
  • Direct drive.
  • Application: General exhaust for lavatories, conference rooms, and institutions.
  • Capacity: From 32 - 3,290 cfm; 0 - 1.5” w.g.
  • U.L. Listed for use over bath tubs and showers when connected to a GFCI protected branch circuit.
Supplier's Site

Technical Specifications

  Johnson Controls, Inc.
Product Category Fans and Blowers (industrial)
Product Name CEILING INLINE (CI)
Applications / Use Ventilation
Product Form Packaged
Draft Induced Draft
Environment Clean
Air Flow Rate 32 to 3290 SCFM (54.39 to 5592 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Duct Fans - Series 31, 31U, 38, 39, 39V & 52 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 24.0 inch (305 to 610 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Backward Curved Fan - N63-40058 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Wind and Solar Power
View Details
Turbo Blowers - VFT71-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
Radial Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Environment Clean; Corrosive
View Details