Ruskin Company Tubular Silencer AXA

Description
The AXA Tubular Silencer has a double wall, outer shell and provides high dynamci insertion loss with a standard pressure drop. It features: Fully insulated outer casing Full-length center pod Domed bullet cap Acoustically Transparent perforated liner Acoustical grade fibrous media
Datasheet
Description
The AXA Tubular Silencer has a double wall, outer shell and provides high dynamci insertion loss with a standard pressure drop. It features: Fully insulated outer casing Full-length center pod Domed bullet cap Acoustically Transparent perforated liner Acoustical grade fibrous media
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tubular Silencer - AXA - Ruskin Company
Kansas City, MO, USA
Tubular Silencer
AXA
Tubular Silencer AXA
The AXA Tubular Silencer has a double wall, outer shell and provides high dynamci insertion loss with a standard pressure drop. It features: Fully insulated outer casing Full-length center pod Domed bullet cap Acoustically Transparent perforated liner Acoustical grade fibrous media

The AXA Tubular Silencer has a double wall, outer shell and provides high dynamci insertion loss with a standard pressure drop. It features:

  • Fully insulated outer casing
  • Full-length center pod
  • Domed bullet cap
  • Acoustically Transparent perforated liner
  • Acoustical grade fibrous media
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Silencers and Mufflers (Industrial)
Product Number AXA
Product Name Tubular Silencer
Type / Application Blower / Fan; Other; HVAC; Air Handling Units
Port Inlet; Exhaust
Inlet 12.0 to 72.0 inch (305 to 1829 mm)
Outlet 12.0 to 72.0 inch (305 to 1829 mm)
Attenuation 52 dB
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic muffler - UC-M7 - Festo Corporation
Specs
Type / Application Pneumatic
Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Silencing Mufflers -  - EXAIR
Specs
Type / Application Pneumatic; Compressor
Port Exhaust
Inlet 0.2 to 0.8 inch (6.35 to 19.05 mm)
View Details
Fan and Blower Silencers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Type / Application Vent / Blowdown
Port Exhaust
Inlet End
View Details
Pneumatic Silencers - 2023057 - RS Components, Ltd.
Specs
Type / Application Other; Silencer
Pressure 145 psi (102 m H2O)
View Details