Ruskin Company Tapered Rectangular Silencer A120

Description
The A120 Rectangular Dissipative Silencer has a tapered pod, with high dynamic insertion loss at a standard pressure drop. It features: Solid Radius Nosepiece Fully Tapered Pod Uniform Expansion Angle Superior Static Pressure Performance Acoustically transparent perforated liner Acoustical grade fibrous media 1-1/2" slip flange
Datasheet
Description
The A120 Rectangular Dissipative Silencer has a tapered pod, with high dynamic insertion loss at a standard pressure drop. It features: Solid Radius Nosepiece Fully Tapered Pod Uniform Expansion Angle Superior Static Pressure Performance Acoustically transparent perforated liner Acoustical grade fibrous media 1-1/2" slip flange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tapered Rectangular Silencer - A120 - Ruskin Company
Kansas City, MO, USA
Tapered Rectangular Silencer
A120
Tapered Rectangular Silencer A120
The A120 Rectangular Dissipative Silencer has a tapered pod, with high dynamic insertion loss at a standard pressure drop. It features: Solid Radius Nosepiece Fully Tapered Pod Uniform Expansion Angle Superior Static Pressure Performance Acoustically transparent perforated liner Acoustical grade fibrous media 1-1/2" slip flange

The A120 Rectangular Dissipative Silencer has a tapered pod, with high dynamic insertion loss at a standard pressure drop. It features:

  • Solid Radius Nosepiece
  • Fully Tapered Pod
  • Uniform Expansion Angle
  • Superior Static Pressure Performance
  • Acoustically transparent perforated liner
  • Acoustical grade fibrous media
  • 1-1/2" slip flange
Supplier's Site Datasheet

Technical Specifications

  Ruskin Company
Product Category Silencers and Mufflers (Industrial)
Product Number A120
Product Name Tapered Rectangular Silencer
Type / Application Blower / Fan; Other; HVAC; Air Handling Units
Port Inlet; Exhaust
Inlet 6.0 to 42.0 inch (152 to 1067 mm)
Outlet 6.0 to 42.0 inch (152 to 1067 mm)
Attenuation 58 dB
Unlock Full Specs
to access all available technical data

Similar Products

Flow control/muffler - GRU-1/8-B - Festo Corporation
Specs
Type / Application Other; Flow control/muffler
Port Exhaust
Pressure 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Silencing Mufflers -  - EXAIR
Specs
Type / Application Pneumatic; Compressor
Port Exhaust
Inlet 0.2 to 0.8 inch (6.35 to 19.05 mm)
View Details
Fan and Blower Silencers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Type / Application Vent / Blowdown
Port Exhaust
Inlet End
View Details