Johnson Controls, Inc. Pneumatic Filter A-4110-604

Description
PNEUMATIC OIL REMOVAL FILTER ELEMENT, FOR A-4000-148. FREE 2 YEAR RADWELL WARRANTY
Description
PNEUMATIC OIL REMOVAL FILTER ELEMENT, FOR A-4000-148. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11473486 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11473486
Pneumatic Filter 11473486
PNEUMATIC OIL REMOVAL FILTER ELEMENT, FOR A-4000-148. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC OIL REMOVAL FILTER ELEMENT, FOR A-4000-148. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11473486
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
80mm Plastic Fan Filter Assembly with 30PPI Media - 09325-F/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
2 suppliers
Fan Filters - 334977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Filter Media; Mat
Media Type Fibre
Length 4.65 inch (118 mm)
View Details