Johnson Controls, Inc. Motor 024-38080-015

Description
MOTOR, 3 PHASE, 1.5 HP, 1150 RPM, 60 HZ, 200 VAC, 6.4 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 3 PHASE, 1.5 HP, 1150 RPM, 60 HZ, 200 VAC, 6.4 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 66626033 - Radwell International
Willingboro, NJ, United States
MOTOR, 3 PHASE, 1.5 HP, 1150 RPM, 60 HZ, 200 VAC, 6.4 AMP. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 3 PHASE, 1.5 HP, 1150 RPM, 60 HZ, 200 VAC, 6.4 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 66626033
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Gear Motor - Hansen Series 148-5 - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brush
DC Construction Permanent Magnet
View Details
SXA Gear Motor, 200V Batteryless - SXA20AW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
75mm linear servo 165:1 - P8-75-165-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
High Torque Noodle Machine Gear Motor - PGM-W192 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1045 HP
Gear Type Worm
View Details