Johnson Controls, Inc. Contactor 024-31813-000

Description
COMPRESSOR CONTACTOR, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
COMPRESSOR CONTACTOR, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 43140535 - Radwell International
Willingboro, NJ, United States
Contactor
43140535
Contactor 43140535
COMPRESSOR CONTACTOR, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

COMPRESSOR CONTACTOR, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 43140535
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

IEC 16 A Contactor - 100-C16D300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 16 amps
View Details
3 Pole AC Coil Contactors - MC-150A-AC300V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 4.02 HP
Three Phase Power 4.02 HP
DC Horsepower 4.02 HP
View Details
Solid State Overload/Relay - 6542 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 530 volts
View Details