Johnson and Allen, Ltd. UV Inspection Lamp Neoview

Description
Conforming to European and American NTD standards, the Neoview has proven itself as one of the best and most robust UV inspections lamps within the NDT industry. Even after a decade of use, many of our Neoviews are still going strong. The Neoview comes with 4 customization options: Handheld 230V mains operated. Handheld 230/110V dual voltage mains operated. Angle poise 230V mains operated - Positionable metal arm. (Pictured above) Extra long armored cable can be fitted to any model. (Up to 5m if needed) Features include: 365nm UV output typically in excess of 4000 μW/cm2 at 400mm. Minimal white light admissions due to our UV filter lens fitted at standard. 2m long cable to lamp head as standard. (Up to 5m with armored cable) Built in cooling fan in lamp head which will also stay on for a short period after use. Fused control box with heavy duty carry handle.
Description
Conforming to European and American NTD standards, the Neoview has proven itself as one of the best and most robust UV inspections lamps within the NDT industry. Even after a decade of use, many of our Neoviews are still going strong. The Neoview comes with 4 customization options: Handheld 230V mains operated. Handheld 230/110V dual voltage mains operated. Angle poise 230V mains operated - Positionable metal arm. (Pictured above) Extra long armored cable can be fitted to any model. (Up to 5m if needed) Features include: 365nm UV output typically in excess of 4000 μW/cm2 at 400mm. Minimal white light admissions due to our UV filter lens fitted at standard. 2m long cable to lamp head as standard. (Up to 5m with armored cable) Built in cooling fan in lamp head which will also stay on for a short period after use. Fused control box with heavy duty carry handle.

Suppliers

Company
Product
Description
Supplier Links
UV Inspection Lamp - Neoview - Johnson and Allen, Ltd.
Sheffield, United Kingdom
UV Inspection Lamp
Neoview
UV Inspection Lamp Neoview
Conforming to European and American NTD standards, the Neoview has proven itself as one of the best and most robust UV inspections lamps within the NDT industry. Even after a decade of use, many of our Neoviews are still going strong. The Neoview comes with 4 customization options: Handheld 230V mains operated. Handheld 230/110V dual voltage mains operated. Angle poise 230V mains operated - Positionable metal arm. (Pictured above) Extra long armored cable can be fitted to any model. (Up to 5m if needed) Features include: 365nm UV output typically in excess of 4000 μW/cm2 at 400mm. Minimal white light admissions due to our UV filter lens fitted at standard. 2m long cable to lamp head as standard. (Up to 5m with armored cable) Built in cooling fan in lamp head which will also stay on for a short period after use. Fused control box with heavy duty carry handle.

Conforming to European and American NTD standards, the Neoview has proven itself as one of the best and most robust UV inspections lamps within the NDT industry. Even after a decade of use, many of our Neoviews are still going strong.
The Neoview comes with 4 customization options:

  • Handheld 230V mains operated.
  • Handheld 230/110V dual voltage mains operated.
  • Angle poise 230V mains operated - Positionable metal arm. (Pictured above)
  • Extra long armored cable can be fitted to any model. (Up to 5m if needed)

Features include:

  • 365nm UV output typically in excess of 4000 μW/cm2 at 400mm.
  • Minimal white light admissions due to our UV filter lens fitted at standard.
  • 2m long cable to lamp head as standard. (Up to 5m with armored cable)
  • Built in cooling fan in lamp head which will also stay on for a short period after use.
  • Fused control box with heavy duty carry handle.
Supplier's Site

Technical Specifications

  Johnson and Allen, Ltd.
Product Category UV Light Systems
Product Number Neoview
Product Name UV Inspection Lamp
Applications Material Identification or Forensics; NDT Inspection
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Applications Optical Component Testing; Sunlight / Solar Simulation
Type Wall or Ceiling Mounted
Power 420 watts
View Details
Water-Cooled UV LED Large-Area Curing System - Phoseon Nexus One Water-Cooled - Excelitas Technologies Corp.
Specs
Applications Curing
Features LED
Spectral Range 395 nm
View Details
Residential Coil cleaners - Saber Magnet 24V - Sanuvox Technologies, Inc.
Specs
Applications UV Sanitization of Parts, Water or Air; Surface Disinfection or Part Sterilization
Type HVAC or Duct Mounted
View Details