JDI-20EV -- 20-GALLON FLUID EVACUATOR
JohnDow Industries, Inc.
20-Gallon Fluid Evacuator
JDI-20EV
Description
7' suction hose
10' evacuation hose
Easy-to-read vacuum gauge
7" wheels for easy handling
Sight tube for suction probes
Hose guard keeps suction hose from crimping
4" swivel casters and 6" wheels
Weight 60lbs.
Description
7' suction hose
10' evacuation hose
Easy-to-read vacuum gauge
7" wheels for easy handling
Sight tube for suction probes
Hose guard keeps suction hose from crimping
4" swivel casters and 6" wheels
Weight 60lbs.
Suppliers
7' suction hose
10' evacuation hose
Easy-to-read vacuum gauge
7" wheels for easy handling
Sight tube for suction probes
Hose guard keeps suction hose from crimping
4" swivel casters and 6" wheels
Weight 60lbs.
- 7' suction hose
- 10' evacuation hose
- Easy-to-read vacuum gauge
- 7" wheels for easy handling
- Sight tube for suction probes
- Hose guard keeps suction hose from crimping
- 4" swivel casters and 6" wheels
- Weight 60lbs.
Supplier's Site
Technical Specifications
|
Product Category
|
Fluid Transfer Pump Systems |
|
Product Number
|
JDI-20EV |
|
Product Name
|
20-Gallon Fluid Evacuator |
Unlock Full Specs
to access all available technical data