John Tillman Company Tillman Green Large Cotton Jacket - 30 in Length - TIL6230-L 6230 L

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in length. The Tillman jacket is made of cotton, is packaged 1 jacket and comes in green. Proper sizing is important when buying this part. The size for this product is Large.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in length. The Tillman jacket is made of cotton, is packaged 1 jacket and comes in green. Proper sizing is important when buying this part. The size for this product is Large.

Suppliers

Company
Product
Description
Supplier Links
Tillman Green Large Cotton Jacket - 30 in Length - TIL6230-L - TIL6230-L - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Tillman Green Large Cotton Jacket - 30 in Length - TIL6230-L
TIL6230-L
Tillman Green Large Cotton Jacket - 30 in Length - TIL6230-L TIL6230-L
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in length. The Tillman jacket is made of cotton, is packaged 1 jacket and comes in green. Proper sizing is important when buying this part. The size for this product is Large.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 30 in length. The Tillman jacket is made of cotton, is packaged 1 jacket and comes in green. Proper sizing is important when buying this part. The size for this product is Large.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number TIL6230-L
Product Name Tillman Green Large Cotton Jacket - 30 in Length - TIL6230-L
Clothing Type Jacket/Coat
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Disposables Gloves, Nitrile - 2026W - Liberty Glove & Safety, Inc.
Liberty Glove & Safety, Inc.
Specs
Clothing Type Gloves
Material Nitrile
Features Disposable
View Details