John Tillman Company Tillman TrueFit 1475 Gold/Black 2XL Grain Cowhide Leather/Spandex Full Fingered Work & General Purpose Gloves - Leather Palm & Fingers Coating - Smooth Finish - 11 in Length - 608134-14755 14752X

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in length. The Tillman TrueFit work & general purpose glove comes in gold/black. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cowhide, leather/spandex, offers a hook & loop cuff and with smooth grain leather grade. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this part is 2XL.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in length. The Tillman TrueFit work & general purpose glove comes in gold/black. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cowhide, leather/spandex, offers a hook & loop cuff and with smooth grain leather grade. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this part is 2XL.

Suppliers

Company
Product
Description
Supplier Links
Tillman TrueFit 1475 Gold/Black 2XL Grain Cowhide Leather/Spandex Full Fingered Work & General Purpose Gloves - Leather Palm & Fingers Coating - Smooth Finish - 11 in Length - 608134-14755 - 608134-14755 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Tillman TrueFit 1475 Gold/Black 2XL Grain Cowhide Leather/Spandex Full Fingered Work & General Purpose Gloves - Leather Palm & Fingers Coating - Smooth Finish - 11 in Length - 608134-14755
608134-14755
Tillman TrueFit 1475 Gold/Black 2XL Grain Cowhide Leather/Spandex Full Fingered Work & General Purpose Gloves - Leather Palm & Fingers Coating - Smooth Finish - 11 in Length - 608134-14755 608134-14755
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in length. The Tillman TrueFit work & general purpose glove comes in gold/black. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cowhide, leather/spandex, offers a hook & loop cuff and with smooth grain leather grade. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this part is 2XL.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in length. The Tillman TrueFit work & general purpose glove comes in gold/black. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cowhide, leather/spandex, offers a hook & loop cuff and with smooth grain leather grade. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this part is 2XL.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 608134-14755
Product Name Tillman TrueFit 1475 Gold/Black 2XL Grain Cowhide Leather/Spandex Full Fingered Work & General Purpose Gloves - Leather Palm & Fingers Coating - Smooth Finish - 11 in Length - 608134-14755
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details