John Guest USA, Inc. Plastic Pipe Fittings CM0715S

Description
JG Speedfit CM0715S Plastic Pipe Fitting
Request a Quote
Description
JG Speedfit CM0715S Plastic Pipe Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Pipe Fittings - 754836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Pipe Fittings
754836
Plastic Pipe Fittings 754836
JG Speedfit CM0715S Plastic Pipe Fitting

JG Speedfit CM0715S Plastic Pipe Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pipe Fittings
Product Number 754836
Product Name Plastic Pipe Fittings
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 1.000 inch (25.4 mm)
View Details
Male Connector Fittings - 61034 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
Red Tee Butt - 5013540 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 4.000 inch (102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details