18pF ±5% 250V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
18pF ±5% 250V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
18pF ±5% 250V Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 709-SCDP302G180J4GV001EDKR-ND | 709-SCDP302G180J4GV001ETR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |
| WVDC | 250 volts | 250 volts |