Johanson Technology, Inc. S Series Tuning Kit, 0402; Kit Contents Johanson Technology S402TS

Description
S SERIES TUNING KIT, 0402; Kit Contents:50 pcs. of 0402 S-Series Capacitors; Product Range:-; SVHC:No SVHC (15-Jan-2019); Range of Cap Values:0.2pF to 6.8pF RoHS Compliant: Yes
Datasheet
Description
S SERIES TUNING KIT, 0402; Kit Contents:50 pcs. of 0402 S-Series Capacitors; Product Range:-; SVHC:No SVHC (15-Jan-2019); Range of Cap Values:0.2pF to 6.8pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S Series Tuning Kit, 0402; Kit Contents Johanson Technology - 95W3676 - Newark, An Avnet Company
Chicago, IL, United States
S Series Tuning Kit, 0402; Kit Contents Johanson Technology
95W3676
S Series Tuning Kit, 0402; Kit Contents Johanson Technology 95W3676
S SERIES TUNING KIT, 0402; Kit Contents:50 pcs. of 0402 S-Series Capacitors; Product Range:-; SVHC:No SVHC (15-Jan-2019); Range of Cap Values:0.2pF to 6.8pF RoHS Compliant: Yes

S SERIES TUNING KIT, 0402; Kit Contents:50 pcs. of 0402 S-Series Capacitors; Product Range:-; SVHC:No SVHC (15-Jan-2019); Range of Cap Values:0.2pF to 6.8pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95W3676
Product Name S Series Tuning Kit, 0402; Kit Contents Johanson Technology
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details