Johanson Dielectrics, Inc. Kits - Capacitor Kits S-X2Y-MTR

Description
Win Source Part Number: 1243363-S-X2Y-MTR Category: Kits>Capacitor Kits Series: X2Y® Polyterm® Features: Low ESL (X2Y), Soft Termination Package: Book Applications: Bypass, Decoupling, Boardflex Sensitive Standard Package: 1 Tolerance: ±20% Voltage - Rated: 50 ~ 500V Kit Type: Ceramic Capacitance Range: 0.01µF ~ 0.47µF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1346,SX2YMTR Product Status: Obsolete Quantity: 250 Pieces (Assorted Per Value) Packages Included: 0805 ~ 1812 (2012 ~ 4532 Metric)
Request a Quote Datasheet
Description
Win Source Part Number: 1243363-S-X2Y-MTR Category: Kits>Capacitor Kits Series: X2Y® Polyterm® Features: Low ESL (X2Y), Soft Termination Package: Book Applications: Bypass, Decoupling, Boardflex Sensitive Standard Package: 1 Tolerance: ±20% Voltage - Rated: 50 ~ 500V Kit Type: Ceramic Capacitance Range: 0.01µF ~ 0.47µF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1346,SX2YMTR Product Status: Obsolete Quantity: 250 Pieces (Assorted Per Value) Packages Included: 0805 ~ 1812 (2012 ~ 4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kits - Capacitor Kits - 1243363-S-X2Y-MTR - Win Source Electronics
Laguna Hills, CA, United States
Kits - Capacitor Kits
1243363-S-X2Y-MTR
Kits - Capacitor Kits 1243363-S-X2Y-MTR
Win Source Part Number: 1243363-S-X2Y-MTR Category: Kits>Capacitor Kits Series: X2Y® Polyterm® Features: Low ESL (X2Y), Soft Termination Package: Book Applications: Bypass, Decoupling, Boardflex Sensitive Standard Package: 1 Tolerance: ±20% Voltage - Rated: 50 ~ 500V Kit Type: Ceramic Capacitance Range: 0.01µF ~ 0.47µF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1346,SX2YMTR Product Status: Obsolete Quantity: 250 Pieces (Assorted Per Value) Packages Included: 0805 ~ 1812 (2012 ~ 4532 Metric)

Win Source Part Number: 1243363-S-X2Y-MTR
Category: Kits>Capacitor Kits
Series: X2Y® Polyterm®
Features: Low ESL (X2Y), Soft Termination
Package: Book
Applications: Bypass, Decoupling, Boardflex Sensitive
Standard Package: 1
Tolerance: ±20%
Voltage - Rated: 50 ~ 500V
Kit Type: Ceramic
Capacitance Range: 0.01µF ~ 0.47µF
Mounting Type: Surface Mount, MLCC
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.
Other Names: 709-1346,SX2YMTR
Product Status: Obsolete
Quantity: 250 Pieces (Assorted Per Value)
Packages Included: 0805 ~ 1812 (2012 ~ 4532 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1243363-S-X2Y-MTR
Product Name Kits - Capacitor Kits
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M15G470J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers