Johanson Dielectrics, Inc. Kits - Capacitor Kits S-X15-EMI

Description
Win Source Part Number: 1243360-S-X15-EMI Category: Kits>Capacitor Kits Series: X2Y® Features: Low ESL (X2Y) Package: Case Applications: Bypass, Decoupling Standard Package: 1 Tolerance: ±20% Voltage - Rated: 50V, 100V Kit Type: Ceramic Capacitance Range: 1pF ~ 0.01µF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1345,SX15EMI Quantity: 300 Pieces (Assorted Per Value) Packages Included: 0805 (2012 Metric)
Request a Quote Datasheet
Description
Win Source Part Number: 1243360-S-X15-EMI Category: Kits>Capacitor Kits Series: X2Y® Features: Low ESL (X2Y) Package: Case Applications: Bypass, Decoupling Standard Package: 1 Tolerance: ±20% Voltage - Rated: 50V, 100V Kit Type: Ceramic Capacitance Range: 1pF ~ 0.01µF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1345,SX15EMI Quantity: 300 Pieces (Assorted Per Value) Packages Included: 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kits - Capacitor Kits - 1243360-S-X15-EMI - Win Source Electronics
Laguna Hills, CA, United States
Kits - Capacitor Kits
1243360-S-X15-EMI
Kits - Capacitor Kits 1243360-S-X15-EMI
Win Source Part Number: 1243360-S-X15-EMI Category: Kits>Capacitor Kits Series: X2Y® Features: Low ESL (X2Y) Package: Case Applications: Bypass, Decoupling Standard Package: 1 Tolerance: ±20% Voltage - Rated: 50V, 100V Kit Type: Ceramic Capacitance Range: 1pF ~ 0.01µF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1345,SX15EMI Quantity: 300 Pieces (Assorted Per Value) Packages Included: 0805 (2012 Metric)

Win Source Part Number: 1243360-S-X15-EMI
Category: Kits>Capacitor Kits
Series: X2Y®
Features: Low ESL (X2Y)
Package: Case
Applications: Bypass, Decoupling
Standard Package: 1
Tolerance: ±20%
Voltage - Rated: 50V, 100V
Kit Type: Ceramic
Capacitance Range: 1pF ~ 0.01µF
Mounting Type: Surface Mount, MLCC
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.
Other Names: 709-1345,SX15EMI
Quantity: 300 Pieces (Assorted Per Value)
Packages Included: 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1243360-S-X15-EMI
Product Name Kits - Capacitor Kits
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C142T050AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details