Johanson Dielectrics, Inc. Kits - Capacitor Kits S-X14-PBP

Description
Win Source Part Number: 1243361-S-X14-PBP Category: Kits>Capacitor Kits Series: X2Y® Features: Low ESL (X2Y) Package: Case Applications: Bypass, Decoupling Standard Package: 1 Tolerance: ±20% Voltage - Rated: 10 ~ 100V Kit Type: Ceramic Capacitance Range: 1000pF ~ 1µF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: SX14PBP,709-1344 Quantity: 600 Pieces (12 Values - 50 Each) Packages Included: 0603 (1608 Metric)
Request a Quote Datasheet
Description
Win Source Part Number: 1243361-S-X14-PBP Category: Kits>Capacitor Kits Series: X2Y® Features: Low ESL (X2Y) Package: Case Applications: Bypass, Decoupling Standard Package: 1 Tolerance: ±20% Voltage - Rated: 10 ~ 100V Kit Type: Ceramic Capacitance Range: 1000pF ~ 1µF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: SX14PBP,709-1344 Quantity: 600 Pieces (12 Values - 50 Each) Packages Included: 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kits - Capacitor Kits - 1243361-S-X14-PBP - Win Source Electronics
Laguna Hills, CA, United States
Kits - Capacitor Kits
1243361-S-X14-PBP
Kits - Capacitor Kits 1243361-S-X14-PBP
Win Source Part Number: 1243361-S-X14-PBP Category: Kits>Capacitor Kits Series: X2Y® Features: Low ESL (X2Y) Package: Case Applications: Bypass, Decoupling Standard Package: 1 Tolerance: ±20% Voltage - Rated: 10 ~ 100V Kit Type: Ceramic Capacitance Range: 1000pF ~ 1µF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: SX14PBP,709-1344 Quantity: 600 Pieces (12 Values - 50 Each) Packages Included: 0603 (1608 Metric)

Win Source Part Number: 1243361-S-X14-PBP
Category: Kits>Capacitor Kits
Series: X2Y®
Features: Low ESL (X2Y)
Package: Case
Applications: Bypass, Decoupling
Standard Package: 1
Tolerance: ±20%
Voltage - Rated: 10 ~ 100V
Kit Type: Ceramic
Capacitance Range: 1000pF ~ 1µF
Mounting Type: Surface Mount, MLCC
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.
Other Names: SX14PBP,709-1344
Quantity: 600 Pieces (12 Values - 50 Each)
Packages Included: 0603 (1608 Metric)

Buy Now Datasheet
Mlcc, X2Y Kit, 0603; Kit Contents Johanson Dielectrics - 95W3646 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc, X2Y Kit, 0603; Kit Contents Johanson Dielectrics
95W3646
Mlcc, X2Y Kit, 0603; Kit Contents Johanson Dielectrics 95W3646
MLCC, X2Y KIT, 0603; Kit Contents:300 Pieces of 1nF to 1µF 0603 Size Ceramic Chip Capacitors; Product Range:-; SVHC:No SVHC (15-Jan-2019); Range of Cap Values:1,000pF to 1µF RoHS Compliant: Yes

MLCC, X2Y KIT, 0603; Kit Contents:300 Pieces of 1nF to 1µF 0603 Size Ceramic Chip Capacitors; Product Range:-; SVHC:No SVHC (15-Jan-2019); Range of Cap Values:1,000pF to 1µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1243361-S-X14-PBP 95W3646
Product Name Kits - Capacitor Kits Mlcc, X2Y Kit, 0603; Kit Contents Johanson Dielectrics
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-3 to 1 microF
Capacitance Tolerance 20 (+/- %)
WVDC 10 to 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers