Johanson Dielectrics, Inc. Kits - Capacitor Kits S-SY3

Description
Win Source Part Number: 1243365-S-SY3 Category: Kits>Capacitor Kits Series: SC Package: Case Applications: Safety Standard Package: 1 Tolerance: ±5%, ±10%, ±20% Voltage - Rated: 250VAC Kit Type: Ceramic Capacitance Range: 10pF ~ 1500pF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1246,S-X2Y3,SSY3 Quantity: 240 Pieces (12 Values - 20 Each) Packages Included: 1808 (4520 Metric)
Request a Quote Datasheet
Description
Win Source Part Number: 1243365-S-SY3 Category: Kits>Capacitor Kits Series: SC Package: Case Applications: Safety Standard Package: 1 Tolerance: ±5%, ±10%, ±20% Voltage - Rated: 250VAC Kit Type: Ceramic Capacitance Range: 10pF ~ 1500pF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1246,S-X2Y3,SSY3 Quantity: 240 Pieces (12 Values - 20 Each) Packages Included: 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kits - Capacitor Kits - 1243365-S-SY3 - Win Source Electronics
Laguna Hills, CA, United States
Kits - Capacitor Kits
1243365-S-SY3
Kits - Capacitor Kits 1243365-S-SY3
Win Source Part Number: 1243365-S-SY3 Category: Kits>Capacitor Kits Series: SC Package: Case Applications: Safety Standard Package: 1 Tolerance: ±5%, ±10%, ±20% Voltage - Rated: 250VAC Kit Type: Ceramic Capacitance Range: 10pF ~ 1500pF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1246,S-X2Y3,SSY3 Quantity: 240 Pieces (12 Values - 20 Each) Packages Included: 1808 (4520 Metric)

Win Source Part Number: 1243365-S-SY3
Category: Kits>Capacitor Kits
Series: SC
Package: Case
Applications: Safety
Standard Package: 1
Tolerance: ±5%, ±10%, ±20%
Voltage - Rated: 250VAC
Kit Type: Ceramic
Capacitance Range: 10pF ~ 1500pF
Mounting Type: Surface Mount, MLCC
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.
Other Names: 709-1246,S-X2Y3,SSY3
Quantity: 240 Pieces (12 Values - 20 Each)
Packages Included: 1808 (4520 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1243365-S-SY3
Product Name Kits - Capacitor Kits
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0603C101J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers