Johanson Dielectrics, Inc. Kits - Capacitor Kits S-SY2

Description
Win Source Part Number: 1243364-S-SY2 Category: Kits>Capacitor Kits Series: SC Package: Case Applications: Safety Standard Package: 1 Tolerance: ±5%, ±10% Voltage - Rated: 250VAC Kit Type: Ceramic Capacitance Range: 10pF ~ 2200pF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1247,S-Y2,SY2 Quantity: 200 Pieces (10 Values - 20 Each) Packages Included: 1808, 2211, 2220 (4520, 5728, 5750 Metric)
Request a Quote Datasheet
Description
Win Source Part Number: 1243364-S-SY2 Category: Kits>Capacitor Kits Series: SC Package: Case Applications: Safety Standard Package: 1 Tolerance: ±5%, ±10% Voltage - Rated: 250VAC Kit Type: Ceramic Capacitance Range: 10pF ~ 2200pF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1247,S-Y2,SY2 Quantity: 200 Pieces (10 Values - 20 Each) Packages Included: 1808, 2211, 2220 (4520, 5728, 5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kits - Capacitor Kits - 1243364-S-SY2 - Win Source Electronics
Laguna Hills, CA, United States
Kits - Capacitor Kits
1243364-S-SY2
Kits - Capacitor Kits 1243364-S-SY2
Win Source Part Number: 1243364-S-SY2 Category: Kits>Capacitor Kits Series: SC Package: Case Applications: Safety Standard Package: 1 Tolerance: ±5%, ±10% Voltage - Rated: 250VAC Kit Type: Ceramic Capacitance Range: 10pF ~ 2200pF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Johanson Dielectrics Inc. Other Names: 709-1247,S-Y2,SY2 Quantity: 200 Pieces (10 Values - 20 Each) Packages Included: 1808, 2211, 2220 (4520, 5728, 5750 Metric)

Win Source Part Number: 1243364-S-SY2
Category: Kits>Capacitor Kits
Series: SC
Package: Case
Applications: Safety
Standard Package: 1
Tolerance: ±5%, ±10%
Voltage - Rated: 250VAC
Kit Type: Ceramic
Capacitance Range: 10pF ~ 2200pF
Mounting Type: Surface Mount, MLCC
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Johanson Dielectrics Inc.
Other Names: 709-1247,S-Y2,SY2
Quantity: 200 Pieces (10 Values - 20 Each)
Packages Included: 1808, 2211, 2220 (4520, 5728, 5750 Metric)

Buy Now Datasheet
Safety Capacitor Kit, 250V, X1/y2; Kit Contents Johanson Dielectrics - 94X2607 - Newark, An Avnet Company
Chicago, IL, United States
Safety Capacitor Kit, 250V, X1/y2; Kit Contents Johanson Dielectrics
94X2607
Safety Capacitor Kit, 250V, X1/y2; Kit Contents Johanson Dielectrics 94X2607
SAFETY CAPACITOR KIT, 250V, X1/Y2; Kit Contents:200 Pieces of 10pF to 2200pF 1808 - 2220 Size Ceramic Chip Capacitors; Product Range:-; SVHC:No SVHC (15-Jan-2019); Range of Cap Values:10pF to 2,200pF RoHS Compliant: Yes

SAFETY CAPACITOR KIT, 250V, X1/Y2; Kit Contents:200 Pieces of 10pF to 2200pF 1808 - 2220 Size Ceramic Chip Capacitors; Product Range:-; SVHC:No SVHC (15-Jan-2019); Range of Cap Values:10pF to 2,200pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1243364-S-SY2 94X2607
Product Name Kits - Capacitor Kits Safety Capacitor Kit, 250V, X1/y2; Kit Contents Johanson Dielectrics
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-5 to 0.0022 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C224K5RAC - 914251-C1206C224K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details