36pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
36pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
36pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 712-QSCP251Q360G1GV001TDKR-ND | 712-QSCP251Q360G1GV001TCT-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |