Johanson Technology, Inc. Ceramic Capacitors QSCP251Q0R5B1GV001T

Description
0.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 712-QSCP251Q0R5B1GV001TCT-ND - DigiKey
Thief River Falls, MN, United States
0.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 712-QSCP251Q0R5B1GV001TDKR-ND - DigiKey
Thief River Falls, MN, United States
0.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 712-QSCP251Q0R5B1GV001TTR-ND - DigiKey
Thief River Falls, MN, United States
0.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.5pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - QSCP251Q0R5B1GV001T - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
QSCP251Q0R5B1GV001T
Ceramic Capacitors QSCP251Q0R5B1GV001T
CAP CER 0.5PF 250V C0G/NP0 0603

CAP CER 0.5PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 712-QSCP251Q0R5B1GV001TCT-ND 712-QSCP251Q0R5B1GV001TDKR-ND QSCP251Q0R5B1GV001T
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH0R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - C1206C102K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details