Johanson Technology, Inc. Fixed Inductors LRW0805WG16NGG001E

Description
16nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
16nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 712-LRW0805WG16NGG001ETR-ND - DigiKey
Thief River Falls, MN, United States
16nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)

16nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 712-LRW0805WG16NGG001ETR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 95
View Details
Surface Mount Inductors - 1620301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - DFK-175-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details