Johanson Technology, Inc. Fixed Inductors LRW0805FJ10RGV001E

Description
10µH Unshielded Wirewound Inductor 80mA 0805 (2012 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 80mA 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 712-LRW0805FJ10RGV001ETR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 80mA 0805 (2012 Metric)

10µH Unshielded Wirewound Inductor 80mA 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 712-LRW0805FJ10RGV001EDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 80MA 5 OHM SMD

FIXED IND 10UH 80MA 5 OHM SMD

Buy Now Datasheet
Fixed Inductors - 712-LRW0805FJ10RGV001ECT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 80MA 5 OHM SMD

FIXED IND 10UH 80MA 5 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 712-LRW0805FJ10RGV001ETR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N0 0402DC-4N0XJRW , 0402DC-4N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details