Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-15W Series, 8.2 Nh, 5%, 0805 [2012 Metric], 5.5 Ghz Rohs Compliant Johanson Technology L-15W8N2JV4E

Description
Surface Mount High Frequency Inductor, L-15W Series, 8.2 nH, 5%, 0805 [2012 Metric], 5.5 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-15W Series, 8.2 nH, 5%, 0805 [2012 Metric], 5.5 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-15W Series, 8.2 Nh, 5%, 0805 [2012 Metric], 5.5 Ghz Rohs Compliant Johanson Technology - 39T4716 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-15W Series, 8.2 Nh, 5%, 0805 [2012 Metric], 5.5 Ghz Rohs Compliant Johanson Technology
39T4716
Surface Mount High Frequency Inductor, L-15W Series, 8.2 Nh, 5%, 0805 [2012 Metric], 5.5 Ghz Rohs Compliant Johanson Technology 39T4716
Surface Mount High Frequency Inductor, L-15W Series, 8.2 nH, 5%, 0805 [2012 Metric], 5.5 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-15W Series, 8.2 nH, 5%, 0805 [2012 Metric], 5.5 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4716
Product Name Surface Mount High Frequency Inductor, L-15W Series, 8.2 Nh, 5%, 0805 [2012 Metric], 5.5 Ghz Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-002 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DS1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details