Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-14W Series, 150 Nh, 5%, 0603 [1608 Metric], 1 Ghz Rohs Compliant Johanson Technology L-14WR15JV4E

Description
Surface Mount High Frequency Inductor, L-14W Series, 150 nH, 5%, 0603 [1608 Metric], 1 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-14W Series, 150 nH, 5%, 0603 [1608 Metric], 1 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-14W Series, 150 Nh, 5%, 0603 [1608 Metric], 1 Ghz Rohs Compliant Johanson Technology - 39T4668 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-14W Series, 150 Nh, 5%, 0603 [1608 Metric], 1 Ghz Rohs Compliant Johanson Technology
39T4668
Surface Mount High Frequency Inductor, L-14W Series, 150 Nh, 5%, 0603 [1608 Metric], 1 Ghz Rohs Compliant Johanson Technology 39T4668
Surface Mount High Frequency Inductor, L-14W Series, 150 nH, 5%, 0603 [1608 Metric], 1 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-14W Series, 150 nH, 5%, 0603 [1608 Metric], 1 GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, L-14W Series, 150 Nh, 5%, 0603 [1608 Metric], 1 Ghz Johanson Technology - 52R8485 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-14W Series, 150 Nh, 5%, 0603 [1608 Metric], 1 Ghz Johanson Technology
52R8485
Surface Mount High Frequency Inductor, L-14W Series, 150 Nh, 5%, 0603 [1608 Metric], 1 Ghz Johanson Technology 52R8485
Surface Mount High Frequency Inductor, L-14W Series, 150 nH, 5%, 0603 [1608 Metric], 1 GHz

Surface Mount High Frequency Inductor, L-14W Series, 150 nH, 5%, 0603 [1608 Metric], 1 GHz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 39T4668 52R8485
Product Name Surface Mount High Frequency Inductor, L-14W Series, 150 Nh, 5%, 0603 [1608 Metric], 1 Ghz Rohs Compliant Johanson Technology Surface Mount High Frequency Inductor, L-14W Series, 150 Nh, 5%, 0603 [1608 Metric], 1 Ghz Johanson Technology
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details