Johanson Technology, Inc. Fixed Inductors - L-14WR10KV4E L-14WR10KV4E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 799352-L-14WR10KV4E Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 0603 Current Rating: 400mA Shielding: Unshielded Inductance: 100nH Mounting: SMD Tolerance: ±10% Material - Core: Ceramic Q @ Freq: 35 @ 150MHz Frequency - Self Resonant: 1.4GHz Test Frequency: 250MHz Family Name: L-14 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.037" (0.95mm) Alternative Parts (Cross-Reference): TLQJ0603CTR10K; MRFI0603-R10KT; 36501JR10JTDG ; LQW18ANR10J80B ; Introduction Date: September 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 799352-L-14WR10KV4E Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 0603 Current Rating: 400mA Shielding: Unshielded Inductance: 100nH Mounting: SMD Tolerance: ±10% Material - Core: Ceramic Q @ Freq: 35 @ 150MHz Frequency - Self Resonant: 1.4GHz Test Frequency: 250MHz Family Name: L-14 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.037" (0.95mm) Alternative Parts (Cross-Reference): TLQJ0603CTR10K; MRFI0603-R10KT; 36501JR10JTDG ; LQW18ANR10J80B ; Introduction Date: September 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - L-14WR10KV4E
799352-L-14WR10KV4E
Fixed Inductors - L-14WR10KV4E 799352-L-14WR10KV4E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 799352-L-14WR10KV4E Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: 0603 Current Rating: 400mA Shielding: Unshielded Inductance: 100nH Mounting: SMD Tolerance: ±10% Material - Core: Ceramic Q @ Freq: 35 @ 150MHz Frequency - Self Resonant: 1.4GHz Test Frequency: 250MHz Family Name: L-14 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.037" (0.95mm) Alternative Parts (Cross-Reference): TLQJ0603CTR10K; MRFI0603-R10KT; 36501JR10JTDG ; LQW18ANR10J80B ; Introduction Date: September 15, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 799352-L-14WR10KV4E
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: 0603
Current Rating: 400mA
Shielding: Unshielded
Inductance: 100nH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ceramic
Q @ Freq: 35 @ 150MHz
Frequency - Self Resonant: 1.4GHz
Test Frequency: 250MHz
Family Name: L-14
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 630 mOhm Max
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.037" (0.95mm)
Alternative Parts (Cross-Reference): TLQJ0603CTR10K; MRFI0603-R10KT; 36501JR10JTDG ; LQW18ANR10J80B ;
Introduction Date: September 15, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 799352-L-14WR10KV4E
Product Name Fixed Inductors - L-14WR10KV4E
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-15N 0402CT-15NXJRW , 0402CT-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1670183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 60
View Details