Johanson Technology, Inc. Inductor, 8.2Nh, 700Ma, 5%, 13Ghz , Smd; Inductance Johanson Technology L-14W8N2JV4E

Description
INDUCTOR, 8.2NH, 700mA, 5%, 13GHZ , SMD; Inductance:8.2nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14W Series RoHS Compliant: Yes
Description
INDUCTOR, 8.2NH, 700mA, 5%, 13GHZ , SMD; Inductance:8.2nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14W Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 8.2Nh, 700Ma, 5%, 13Ghz , Smd; Inductance Johanson Technology - 39T4691 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 700Ma, 5%, 13Ghz , Smd; Inductance Johanson Technology
39T4691
Inductor, 8.2Nh, 700Ma, 5%, 13Ghz , Smd; Inductance Johanson Technology 39T4691
INDUCTOR, 8.2NH, 700mA, 5%, 13GHZ , SMD; Inductance:8.2nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14W Series RoHS Compliant: Yes

INDUCTOR, 8.2NH, 700mA, 5%, 13GHZ , SMD; Inductance:8.2nH; DC Resistance Max:0.1ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14W Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4691
Product Name Inductor, 8.2Nh, 700Ma, 5%, 13Ghz , Smd; Inductance Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Saturating Choke - DFSG - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 800 to 10000 milliamps
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers