Johanson Technology, Inc. Inductor Rf, 5.6Nh, 0.2Nh, 5Ghz, Smd, Full Reel; Inductance Johanson Technology L-14W5N6CV4E

Description
INDUCTOR RF, 5.6NH, 0.2NH, 5GHZ, SMD, FULL REEL; Inductance:5.6nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:5GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14W Series RoHS Compliant: Yes
Description
INDUCTOR RF, 5.6NH, 0.2NH, 5GHZ, SMD, FULL REEL; Inductance:5.6nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:5GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14W Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor Rf, 5.6Nh, 0.2Nh, 5Ghz, Smd, Full Reel; Inductance Johanson Technology - 55T3115 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf, 5.6Nh, 0.2Nh, 5Ghz, Smd, Full Reel; Inductance Johanson Technology
55T3115
Inductor Rf, 5.6Nh, 0.2Nh, 5Ghz, Smd, Full Reel; Inductance Johanson Technology 55T3115
INDUCTOR RF, 5.6NH, 0.2NH, 5GHZ, SMD, FULL REEL; Inductance:5.6nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:5GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14W Series RoHS Compliant: Yes

INDUCTOR RF, 5.6NH, 0.2NH, 5GHZ, SMD, FULL REEL; Inductance:5.6nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:5GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14W Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 55T3115
Product Name Inductor Rf, 5.6Nh, 0.2Nh, 5Ghz, Smd, Full Reel; Inductance Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details