Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-14W Series, 56 Nh, 5%, 0603 [1608 Metric], 1.9 Ghz Rohs Compliant Johanson Technology L-14W56NJV4E

Description
Surface Mount High Frequency Inductor, L-14W Series, 56 nH, 5%, 0603 [1608 Metric], 1.9 GHz RoHS Compliant: Yes
Description
Surface Mount High Frequency Inductor, L-14W Series, 56 nH, 5%, 0603 [1608 Metric], 1.9 GHz RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount High Frequency Inductor, L-14W Series, with a nominal inductance of 56 nH and a tolerance of 5%, is designed for high-frequency applications. It is packaged in a compact 0603 (1608 metric) size and is compliant with RoHS standards. The inductor operates effectively at frequencies up to 1.9 GHz, making it suitable for various RF applications. Its construction features a ceramic core, which contributes to low loss and high performance. The inductor is rated for a maximum current of 600 mA and has a DC resistance of 0.310 ,Ѷ. This component is ideal for use in wireless communication devices, broadband components, and other high-frequency circuits.

Datasheet Summary
Powered by GS/AI

The Surface Mount High Frequency Inductor, L-14W Series, with a nominal inductance of 56 nH and a tolerance of 5%, is designed for high-frequency applications. It is packaged in a compact 0603 (1608 metric) size and is compliant with RoHS standards. The inductor operates effectively at frequencies up to 1.9 GHz, making it suitable for various RF applications. Its construction features a ceramic core, which contributes to low loss and high performance. The inductor is rated for a maximum current of 600 mA and has a DC resistance of 0.310 ,Ѷ. This component is ideal for use in wireless communication devices, broadband components, and other high-frequency circuits.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-14W Series, 56 Nh, 5%, 0603 [1608 Metric], 1.9 Ghz Rohs Compliant Johanson Technology - 39T4687 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-14W Series, 56 Nh, 5%, 0603 [1608 Metric], 1.9 Ghz Rohs Compliant Johanson Technology
39T4687
Surface Mount High Frequency Inductor, L-14W Series, 56 Nh, 5%, 0603 [1608 Metric], 1.9 Ghz Rohs Compliant Johanson Technology 39T4687
Surface Mount High Frequency Inductor, L-14W Series, 56 nH, 5%, 0603 [1608 Metric], 1.9 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-14W Series, 56 nH, 5%, 0603 [1608 Metric], 1.9 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4687
Product Name Surface Mount High Frequency Inductor, L-14W Series, 56 Nh, 5%, 0603 [1608 Metric], 1.9 Ghz Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J124JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
30MA 2OHM Inductor and Choke - 71-0402CS-R10XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details