Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-14W Series, 33 Nh, 5%, 0603 [1608 Metric], 2.3 Ghz Rohs Compliant Johanson Technology L-14W33NJV4E

Description
Surface Mount High Frequency Inductor, L-14W Series, 33 nH, 5%, 0603 [1608 Metric], 2.3 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-14W Series, 33 nH, 5%, 0603 [1608 Metric], 2.3 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-14W Series, 33 Nh, 5%, 0603 [1608 Metric], 2.3 Ghz Rohs Compliant Johanson Technology - 39T4682 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-14W Series, 33 Nh, 5%, 0603 [1608 Metric], 2.3 Ghz Rohs Compliant Johanson Technology
39T4682
Surface Mount High Frequency Inductor, L-14W Series, 33 Nh, 5%, 0603 [1608 Metric], 2.3 Ghz Rohs Compliant Johanson Technology 39T4682
Surface Mount High Frequency Inductor, L-14W Series, 33 nH, 5%, 0603 [1608 Metric], 2.3 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-14W Series, 33 nH, 5%, 0603 [1608 Metric], 2.3 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4682
Product Name Surface Mount High Frequency Inductor, L-14W Series, 33 Nh, 5%, 0603 [1608 Metric], 2.3 Ghz Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1620140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1400 microH
Lead Style Radial; Radial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N6 0402CS-3N6XJRW , 0402CS-3N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details