Johanson Technology, Inc. Fixed Inductors L-14W24NGV4E

Description
24nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
24nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L-14W24NGV4E-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L-14W24NGV4E-ND
Fixed Inductors L-14W24NGV4E-ND
24nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)

24nH Unshielded Wirewound Inductor 700mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number L-14W24NGV4E-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 3-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details