Johanson Technology, Inc. Fixed Inductors L-14C8N7JV4T

Description
8.7nH Unshielded Multilayer Inductor 300mA 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.7nH Unshielded Multilayer Inductor 300mA 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L-14C8N7JV4T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L-14C8N7JV4T-ND
Fixed Inductors L-14C8N7JV4T-ND
8.7nH Unshielded Multilayer Inductor 300mA 0603 (1608 Metric)

8.7nH Unshielded Multilayer Inductor 300mA 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number L-14C8N7JV4T-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-7 - TE Connectivity
Specs
Inductance Range 0.0027 microH
Inductance Tolerance 2 (+/- %)
DCR 0.8000 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details