Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-14C Series, 5.6 Nh, 0.3Nh, 0603 [1608 Metric], 0.25 Ohm Rohs Compliant Johanson Technology L-14C5N6SV4T

Description
Surface Mount High Frequency Inductor, L-14C Series, 5.6 nH, 0.3nH, 0603 [1608 Metric], 0.25 ohm RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-14C Series, 5.6 nH, 0.3nH, 0603 [1608 Metric], 0.25 ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-14C Series, 5.6 Nh, 0.3Nh, 0603 [1608 Metric], 0.25 Ohm Rohs Compliant Johanson Technology - 39T4661 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-14C Series, 5.6 Nh, 0.3Nh, 0603 [1608 Metric], 0.25 Ohm Rohs Compliant Johanson Technology
39T4661
Surface Mount High Frequency Inductor, L-14C Series, 5.6 Nh, 0.3Nh, 0603 [1608 Metric], 0.25 Ohm Rohs Compliant Johanson Technology 39T4661
Surface Mount High Frequency Inductor, L-14C Series, 5.6 nH, 0.3nH, 0603 [1608 Metric], 0.25 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-14C Series, 5.6 nH, 0.3nH, 0603 [1608 Metric], 0.25 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4661
Product Name Surface Mount High Frequency Inductor, L-14C Series, 5.6 Nh, 0.3Nh, 0603 [1608 Metric], 0.25 Ohm Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1359626 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 30 microH
Standards and Certifications RoHS
View Details
700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers