Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-14C Series, 4.7 Nh, 0.3Nh, 0603 [1608 Metric], 0.2 Ohm Rohs Compliant Johanson Technology L-14C4N7SV4T

Description
Surface Mount High Frequency Inductor, L-14C Series, 4.7 nH, 0.3nH, 0603 [1608 Metric], 0.2 ohm RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-14C Series, 4.7 nH, 0.3nH, 0603 [1608 Metric], 0.2 ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-14C Series, 4.7 Nh, 0.3Nh, 0603 [1608 Metric], 0.2 Ohm Rohs Compliant Johanson Technology - 39T4659 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-14C Series, 4.7 Nh, 0.3Nh, 0603 [1608 Metric], 0.2 Ohm Rohs Compliant Johanson Technology
39T4659
Surface Mount High Frequency Inductor, L-14C Series, 4.7 Nh, 0.3Nh, 0603 [1608 Metric], 0.2 Ohm Rohs Compliant Johanson Technology 39T4659
Surface Mount High Frequency Inductor, L-14C Series, 4.7 nH, 0.3nH, 0603 [1608 Metric], 0.2 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-14C Series, 4.7 nH, 0.3nH, 0603 [1608 Metric], 0.2 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4659
Product Name Surface Mount High Frequency Inductor, L-14C Series, 4.7 Nh, 0.3Nh, 0603 [1608 Metric], 0.2 Ohm Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers