Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-14C Series, 3.3 Nh, 0.3Nh, 0603 [1608 Metric], 0.2 Ohm Rohs Compliant Johanson Technology L-14C3N3SV4T

Description
Surface Mount High Frequency Inductor, L-14C Series, 3.3 nH, 0.3nH, 0603 [1608 Metric], 0.2 ohm RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-14C Series, 3.3 nH, 0.3nH, 0603 [1608 Metric], 0.2 ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-14C Series, 3.3 Nh, 0.3Nh, 0603 [1608 Metric], 0.2 Ohm Rohs Compliant Johanson Technology - 39T4655 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-14C Series, 3.3 Nh, 0.3Nh, 0603 [1608 Metric], 0.2 Ohm Rohs Compliant Johanson Technology
39T4655
Surface Mount High Frequency Inductor, L-14C Series, 3.3 Nh, 0.3Nh, 0603 [1608 Metric], 0.2 Ohm Rohs Compliant Johanson Technology 39T4655
Surface Mount High Frequency Inductor, L-14C Series, 3.3 nH, 0.3nH, 0603 [1608 Metric], 0.2 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-14C Series, 3.3 nH, 0.3nH, 0603 [1608 Metric], 0.2 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, L-14C Series, 3.3 Nh, 0.3Nh, 0603 [1608 Metric], 0.2 Ohm Johanson Technology - 10M5945 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-14C Series, 3.3 Nh, 0.3Nh, 0603 [1608 Metric], 0.2 Ohm Johanson Technology
10M5945
Surface Mount High Frequency Inductor, L-14C Series, 3.3 Nh, 0.3Nh, 0603 [1608 Metric], 0.2 Ohm Johanson Technology 10M5945
Surface Mount High Frequency Inductor, L-14C Series, 3.3 nH, 0.3nH, 0603 [1608 Metric], 0.2 ohm

Surface Mount High Frequency Inductor, L-14C Series, 3.3 nH, 0.3nH, 0603 [1608 Metric], 0.2 ohm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 39T4655 10M5945
Product Name Surface Mount High Frequency Inductor, L-14C Series, 3.3 Nh, 0.3Nh, 0603 [1608 Metric], 0.2 Ohm Rohs Compliant Johanson Technology Surface Mount High Frequency Inductor, L-14C Series, 3.3 Nh, 0.3Nh, 0603 [1608 Metric], 0.2 Ohm Johanson Technology
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details