Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-14C Series, 2.7 Nh, 0.3Nh, 0603 [1608 Metric], 0.15 Ohm Johanson Technology L-14C2N7SV4T

Description
Surface Mount High Frequency Inductor, L-14C Series, 2.7 nH, 0.3nH, 0603 [1608 Metric], 0.15 ohm
Datasheet
Description
Surface Mount High Frequency Inductor, L-14C Series, 2.7 nH, 0.3nH, 0603 [1608 Metric], 0.15 ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-14C Series, 2.7 Nh, 0.3Nh, 0603 [1608 Metric], 0.15 Ohm Johanson Technology - 97M4994 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-14C Series, 2.7 Nh, 0.3Nh, 0603 [1608 Metric], 0.15 Ohm Johanson Technology
97M4994
Surface Mount High Frequency Inductor, L-14C Series, 2.7 Nh, 0.3Nh, 0603 [1608 Metric], 0.15 Ohm Johanson Technology 97M4994
Surface Mount High Frequency Inductor, L-14C Series, 2.7 nH, 0.3nH, 0603 [1608 Metric], 0.15 ohm

Surface Mount High Frequency Inductor, L-14C Series, 2.7 nH, 0.3nH, 0603 [1608 Metric], 0.15 ohm

Supplier's Site Datasheet
Inductor Rf, 0603, 2.7Nh, +0.3Nh, 300Ma; Inductance Johanson Technology - 39T4652 - Newark, An Avnet Company
Chicago, IL, United States
Inductor Rf, 0603, 2.7Nh, +0.3Nh, 300Ma; Inductance Johanson Technology
39T4652
Inductor Rf, 0603, 2.7Nh, +0.3Nh, 300Ma; Inductance Johanson Technology 39T4652
INDUCTOR RF, 0603, 2.7NH, +0.3NH, 300mA; Inductance:2.7nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:100MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14C Series RoHS Compliant: Yes

INDUCTOR RF, 0603, 2.7NH, +0.3NH, 300mA; Inductance:2.7nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:100MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 97M4994 39T4652
Product Name Surface Mount High Frequency Inductor, L-14C Series, 2.7 Nh, 0.3Nh, 0603 [1608 Metric], 0.15 Ohm Johanson Technology Inductor Rf, 0603, 2.7Nh, +0.3Nh, 300Ma; Inductance Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Leaded Inductors - 1670392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 22000 microH
View Details