Johanson Technology, Inc. Fixed Inductors L-14C2N4SV4T

Description
2.4nH Unshielded Multilayer Inductor 300mA 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.4nH Unshielded Multilayer Inductor 300mA 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L-14C2N4SV4T-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L-14C2N4SV4T-ND
Fixed Inductors L-14C2N4SV4T-ND
2.4nH Unshielded Multilayer Inductor 300mA 0603 (1608 Metric)

2.4nH Unshielded Multilayer Inductor 300mA 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number L-14C2N4SV4T-ND
Product Name Fixed Inductors
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-5777-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 71-0302CS-7N4XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers