Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-14C Series, 2.2 Nh, 0.3Nh, 0603 [1608 Metric], 0.15 Ohm Rohs Compliant Johanson Technology L-14C2N2SV4T

Description
Surface Mount High Frequency Inductor, L-14C Series, 2.2 nH, 0.3nH, 0603 [1608 Metric], 0.15 ohm RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-14C Series, 2.2 nH, 0.3nH, 0603 [1608 Metric], 0.15 ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-14C Series, 2.2 Nh, 0.3Nh, 0603 [1608 Metric], 0.15 Ohm Rohs Compliant Johanson Technology - 39T4651 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-14C Series, 2.2 Nh, 0.3Nh, 0603 [1608 Metric], 0.15 Ohm Rohs Compliant Johanson Technology
39T4651
Surface Mount High Frequency Inductor, L-14C Series, 2.2 Nh, 0.3Nh, 0603 [1608 Metric], 0.15 Ohm Rohs Compliant Johanson Technology 39T4651
Surface Mount High Frequency Inductor, L-14C Series, 2.2 nH, 0.3nH, 0603 [1608 Metric], 0.15 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-14C Series, 2.2 nH, 0.3nH, 0603 [1608 Metric], 0.15 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4651
Product Name Surface Mount High Frequency Inductor, L-14C Series, 2.2 Nh, 0.3Nh, 0603 [1608 Metric], 0.15 Ohm Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-1N1 016008C-1N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2281-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details