INDUCTOR RF, 22NH, 5%, 2.1GHZ, SMD, FULL REEL; Inductance:22nH; DC Resistance Max:0.55ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:L-14C Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 97M4995 |
| Product Name | Inductor Rf, 22Nh, 5%, 2.1Ghz, Smd, Full Reel; Inductance Johanson Technology |
| Mounting Option | Surface Mount Technology |