Johanson Technology, Inc. Surface Mount High Frequency Inductor, L-14C Series, 1 Nh, 0.3Nh, 0603 [1608 Metric], 0.1 Ohm Rohs Compliant Johanson Technology L-14C1N0SV4T

Description
Surface Mount High Frequency Inductor, L-14C Series, 1 nH, 0.3nH, 0603 [1608 Metric], 0.1 ohm RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, L-14C Series, 1 nH, 0.3nH, 0603 [1608 Metric], 0.1 ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, L-14C Series, 1 Nh, 0.3Nh, 0603 [1608 Metric], 0.1 Ohm Rohs Compliant Johanson Technology - 39T4644 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, L-14C Series, 1 Nh, 0.3Nh, 0603 [1608 Metric], 0.1 Ohm Rohs Compliant Johanson Technology
39T4644
Surface Mount High Frequency Inductor, L-14C Series, 1 Nh, 0.3Nh, 0603 [1608 Metric], 0.1 Ohm Rohs Compliant Johanson Technology 39T4644
Surface Mount High Frequency Inductor, L-14C Series, 1 nH, 0.3nH, 0603 [1608 Metric], 0.1 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, L-14C Series, 1 nH, 0.3nH, 0603 [1608 Metric], 0.1 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 39T4644
Product Name Surface Mount High Frequency Inductor, L-14C Series, 1 Nh, 0.3Nh, 0603 [1608 Metric], 0.1 Ohm Rohs Compliant Johanson Technology
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details